Siemens Analytical Products Time Delay Relay, Dpdt, 100H; Contact Voltage Vdc Siemens 3RP15051BP30

Description
TIME DELAY RELAY, DPDT, 100H; Contact Voltage VDC:24VDC; Time Min:5s; Time Max:100h; Product Range:3RP1 Series; Contact Configuration:DPDT; Contact Current:3A; Relay Mounting:DIN Rail; Contact Voltage VAC:24VAC; Relay RoHS Compliant: Yes
Datasheet
Description
TIME DELAY RELAY, DPDT, 100H; Contact Voltage VDC:24VDC; Time Min:5s; Time Max:100h; Product Range:3RP1 Series; Contact Configuration:DPDT; Contact Current:3A; Relay Mounting:DIN Rail; Contact Voltage VAC:24VAC; Relay RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 100H; Contact Voltage Vdc Siemens - 35M1010 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 100H; Contact Voltage Vdc Siemens
35M1010
Time Delay Relay, Dpdt, 100H; Contact Voltage Vdc Siemens 35M1010
TIME DELAY RELAY, DPDT, 100H; Contact Voltage VDC:24VDC; Time Min:5s; Time Max:100h; Product Range:3RP1 Series; Contact Configuration:DPDT; Contact Current:3A; Relay Mounting:DIN Rail; Contact Voltage VAC:24VAC; Relay RoHS Compliant: Yes

TIME DELAY RELAY, DPDT, 100H; Contact Voltage VDC:24VDC; Time Min:5s; Time Max:100h; Product Range:3RP1 Series; Contact Configuration:DPDT; Contact Current:3A; Relay Mounting:DIN Rail; Contact Voltage VAC:24VAC; Relay RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 35M1010
Product Name Time Delay Relay, Dpdt, 100H; Contact Voltage Vdc Siemens
Mounting DIN; DIN Rail
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

8A Forcibly Guided Relay - CHSR2 series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw
View Details
Automotive Relays - FBR53-HW - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details