Siemens Analytical Products Photoelectric 3RG72413-CH52

Description
DISCONTINUED BY MANUFACTURER, OPTO C40,100CM,10-30VDC,P NP,LGT-DARK ON. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, OPTO C40,100CM,10-30VDC,P NP,LGT-DARK ON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 1055400 - Radwell International
Willingboro, NJ, United States
Photoelectric
1055400
Photoelectric 1055400
DISCONTINUED BY MANUFACTURER, OPTO C40,100CM,10-30VDC,P NP,LGT-DARK ON. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, OPTO C40,100CM,10-30VDC,PNP,LGT-DARK ON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 1055400
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18 mm Stainless Steel, DC - S4081 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 591 inch (15000 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX4162-P2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details