Siemens Analytical Products Servo Motor 3RB2066-2MC2

Description
OVERLOAD RELAY, 160 - 630 AMP, MOTOR PROTECTION. FREE 2 YEAR RADWELL WARRANTY
Description
OVERLOAD RELAY, 160 - 630 AMP, MOTOR PROTECTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 4388987 - Radwell International
Willingboro, NJ, United States
Servo Motor
4388987
Servo Motor 4388987
OVERLOAD RELAY, 160 - 630 AMP, MOTOR PROTECTION. FREE 2 YEAR RADWELL WARRANTY

OVERLOAD RELAY, 160 - 630 AMP, MOTOR PROTECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 4388987
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

SGMCS Direct Drive Servomotor - SGMCS-10C - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.2801 HP
Continuous Current 2 amps
Continuous Torque 88.5 In-lbs (102 kg-cm)
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A310F-HJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
View Details
DC Brushless Servo BLDC Motor - RapidPower™ Xtreme RPX32 - ElectroCraft
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details
DC motor /Micro DC Servo Motor - 10**M5...M... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 4096 : 1
View Details