Siemens Analytical Products Disconnector Switch, 3P, 16A, 690V; No. Of Poles Siemens 3LD2003-0TK53

Description
DISCONNECTOR SWITCH, 3P, 16A, 690V; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:16A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Box Terminal; Switch Disconnector Mountng Type:Front Mount RoHS Compliant: Yes
Datasheet
Description
DISCONNECTOR SWITCH, 3P, 16A, 690V; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:16A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Box Terminal; Switch Disconnector Mountng Type:Front Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disconnector Switch, 3P, 16A, 690V; No. Of Poles Siemens - 54M2530 - Newark, An Avnet Company
Chicago, IL, United States
Disconnector Switch, 3P, 16A, 690V; No. Of Poles Siemens
54M2530
Disconnector Switch, 3P, 16A, 690V; No. Of Poles Siemens 54M2530
DISCONNECTOR SWITCH, 3P, 16A, 690V; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:16A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Box Terminal; Switch Disconnector Mountng Type:Front Mount RoHS Compliant: Yes

DISCONNECTOR SWITCH, 3P, 16A, 690V; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:16A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Box Terminal; Switch Disconnector Mountng Type:Front Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54M2530
Product Name Disconnector Switch, 3P, 16A, 690V; No. Of Poles Siemens
Unlock Full Specs
to access all available technical data

Similar Products