Siemens Analytical Products Servo Motor 1PH7107-2HD03-0BB3

Description
DISCONTINUED BY MANUFACTURER, INDUCTION MOTOR,SYNCHRONOUS,3A C,59.7NM,6.25KW,1150 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, INDUCTION MOTOR,SYNCHRONOUS,3A C,59.7NM,6.25KW,1150 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 36814948 - Radwell International
Willingboro, NJ, United States
Servo Motor
36814948
Servo Motor 36814948
DISCONTINUED BY MANUFACTURER, INDUCTION MOTOR,SYNCHRONOUS,3A C,59.7NM,6.25KW,1150 RPM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, INDUCTION MOTOR,SYNCHRONOUS,3AC,59.7NM,6.25KW,1150RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 36814948
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
DC motor /Micro DC Servo Motor - 10**M5...M... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 4096 : 1
View Details
Servo Hub Motor - 5.5 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details