Siemens Analytical Products Servo Motor 1PH7103--2NG0--20CA0

Description
DISCONTINUED BY MANUFACTURER, INDUCTION MOTOR, SIEMENS, 1PH7103-2NG02-0CA0, 1PH71032NG020CA0, MOTOR, 33.4NM, 7KW, 2000RPM, 17.5A, 343/440VAC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, INDUCTION MOTOR, SIEMENS, 1PH7103-2NG02-0CA0, 1PH71032NG020CA0, MOTOR, 33.4NM, 7KW, 2000RPM, 17.5A, 343/440VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 6152079 - Radwell International
Willingboro, NJ, United States
Servo Motor
6152079
Servo Motor 6152079
DISCONTINUED BY MANUFACTURER, INDUCTION MOTOR, SIEMENS, 1PH7103-2NG02-0CA0, 1PH71032NG020CA0, MOTOR, 33.4NM, 7KW, 2000RPM, 17.5A, 343/440VAC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, INDUCTION MOTOR, SIEMENS, 1PH7103-2NG02-0CA0, 1PH71032NG020CA0, MOTOR, 33.4NM, 7KW, 2000RPM, 17.5A, 343/440VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 6152079
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Servo BLDC Motor - RapidPower™ Xtreme RPX40 - ElectroCraft
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
SGMMV Sigma-5 Mini Rotary Servomotor - SGMMV-A3 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
DC Construction Permanent Magnet
Standard DC Voltage 24V; 48V
DC Voltage Range 24.0 to 48.0 VDC
View Details
Brushless DC-Servomotors Series 1028 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 0.4786 in-oz/amp (3.38 mN-m/amp)
View Details