Siemens Analytical Products Servo Motor 1LE21211AB214EA3

Description
SERVO MOTOR, 1800 RPM, 1 HP, 208 OR 230/460 V, 100 AMP. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, 1800 RPM, 1 HP, 208 OR 230/460 V, 100 AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 103504283 - Radwell International
Willingboro, NJ, United States
Servo Motor
103504283
Servo Motor 103504283
SERVO MOTOR, 1800 RPM, 1 HP, 208 OR 230/460 V, 100 AMP. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, 1800 RPM, 1 HP, 208 OR 230/460 V, 100 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 103504283
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1628 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1 in-oz/amp (7.08 mN-m/amp)
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
DC motor /Micro DC Servo Motor - 10**M5...M... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 4096 : 1
View Details
Servo Hub Motor - 5.5 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details