Siemens Analytical Products Servo Motor 1HU3056-0AC01-Z

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, PERMANENT FIELD, NATURAL AIR COOLING, IP54, 4.5NM, 7.6 AMP, 2000 RPM, 176V, WITH OPTIONS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, PERMANENT FIELD, NATURAL AIR COOLING, IP54, 4.5NM, 7.6 AMP, 2000 RPM, 176V, WITH OPTIONS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 22527833 - Radwell International
Willingboro, NJ, United States
Servo Motor
22527833
Servo Motor 22527833
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, PERMANENT FIELD, NATURAL AIR COOLING, IP54, 4.5NM, 7.6 AMP, 2000 RPM, 176V, WITH OPTIONS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, PERMANENT FIELD, NATURAL AIR COOLING, IP54, 4.5NM, 7.6 AMP, 2000 RPM, 176V, WITH OPTIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 22527833
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details