Siemens Analytical Products Servo Motor 1FT7108-5SF71-1BG0

Description
SERVO MOTOR, 1FT7 COMPACT SYNCHRONOUS MOTOR, 3PHASE, 18.8KW, 3000RPM, 91NM. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, 1FT7 COMPACT SYNCHRONOUS MOTOR, 3PHASE, 18.8KW, 3000RPM, 91NM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 65833164 - Radwell International
Willingboro, NJ, United States
Servo Motor
65833164
Servo Motor 65833164
SERVO MOTOR, 1FT7 COMPACT SYNCHRONOUS MOTOR, 3PHASE, 18.8KW, 3000RPM, 91NM. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, 1FT7 COMPACT SYNCHRONOUS MOTOR, 3PHASE, 18.8KW, 3000RPM, 91NM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 65833164
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 0620 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.1543 in-oz/amp (1.09 mN-m/amp)
View Details
Precision DC Servo Motor - 08**M5...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details