Siemens Analytical Products Servo Motor 1FT6105-8SF71-4DG0

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 1FT6 SIMOTICS S SYNCHRONOUS SERVOMOTOR, 3 PHASE, 42AMP, 3000RPM, 65NM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 1FT6 SIMOTICS S SYNCHRONOUS SERVOMOTOR, 3 PHASE, 42AMP, 3000RPM, 65NM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 8751003 - Radwell International
Willingboro, NJ, United States
Servo Motor
8751003
Servo Motor 8751003
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 1FT6 SIMOTICS S SYNCHRONOUS SERVOMOTOR, 3 PHASE, 42AMP, 3000RPM, 65NM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 1FT6 SIMOTICS S SYNCHRONOUS SERVOMOTOR, 3 PHASE, 42AMP, 3000RPM, 65NM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 8751003
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 60662885 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B310P-RJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
View Details
Brushless DC-Servomotors Series 2264 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 0.8354 in-oz/amp (5.9 mN-m/amp)
View Details
L12-R Micro Linear Servos for RC & Arduino 30mm 100:1 6 volts - L12-30-100-6-R - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 100 : 1
View Details