Siemens Analytical Products Servo Motor 1FT6082-8AC71-1AG0

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 1FT6 SIMOTICS S SYNCHRONOUS SERVOMOTOR, 3 PHASE, 6.6AMP, 2000RPM, 13NM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 1FT6 SIMOTICS S SYNCHRONOUS SERVOMOTOR, 3 PHASE, 6.6AMP, 2000RPM, 13NM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 1047698 - Radwell International
Willingboro, NJ, United States
Servo Motor
1047698
Servo Motor 1047698
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 1FT6 SIMOTICS S SYNCHRONOUS SERVOMOTOR, 3 PHASE, 6.6AMP, 2000RPM, 13NM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 1FT6 SIMOTICS S SYNCHRONOUS SERVOMOTOR, 3 PHASE, 6.6AMP, 2000RPM, 13NM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 1047698
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 3242 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 42.0 VDC
Torque Constant 10.35 in-oz/amp (73.1 mN-m/amp)
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
DC motor /Micro DC Servo Motor - 10**M5...M... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 4096 : 1
View Details
Servo Hub Motor - 5.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 168 HP
View Details