Siemens Analytical Products Servo Motor 1FK7063-2AF71-1RB0

Description
SERVO MOTOR, 1FK7 COMPACT SYNCHRONOUS MOTOR, 3 PHASE, 3000 RPM, 8 POLE, 5.6 AMP RATED, 63 MM SHAFT HEIGHT, IP64 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, 1FK7 COMPACT SYNCHRONOUS MOTOR, 3 PHASE, 3000 RPM, 8 POLE, 5.6 AMP RATED, 63 MM SHAFT HEIGHT, IP64 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 32804613 - Radwell International
Willingboro, NJ, United States
Servo Motor
32804613
Servo Motor 32804613
SERVO MOTOR, 1FK7 COMPACT SYNCHRONOUS MOTOR, 3 PHASE, 3000 RPM, 8 POLE, 5.6 AMP RATED, 63 MM SHAFT HEIGHT, IP64 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, 1FK7 COMPACT SYNCHRONOUS MOTOR, 3 PHASE, 3000 RPM, 8 POLE, 5.6 AMP RATED, 63 MM SHAFT HEIGHT, IP64 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 32804613
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5.5 inch 4.5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 94 HP
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A320P-HK72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 5000 rpm
View Details
Brushless DC-Servomotors Series 2232 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 1.13 in-oz/amp (7.97 mN-m/amp)
View Details