Siemens Analytical Products Servo Motor 1FK7062-2AC71-1RH2

Description
SERVO MOTOR, 1FK7 COMPACT SYNCHRONOUS MOTOR, 3 PHASE, 2.65 AMP, 1.5 KW, 2000 RPM, 8.5 NM, 63 MM SHAFT HEIGHT. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, 1FK7 COMPACT SYNCHRONOUS MOTOR, 3 PHASE, 2.65 AMP, 1.5 KW, 2000 RPM, 8.5 NM, 63 MM SHAFT HEIGHT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 41926206 - Radwell International
Willingboro, NJ, United States
Servo Motor
41926206
Servo Motor 41926206
SERVO MOTOR, 1FK7 COMPACT SYNCHRONOUS MOTOR, 3 PHASE, 2.65 AMP, 1.5 KW, 2000 RPM, 8.5 NM, 63 MM SHAFT HEIGHT. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, 1FK7 COMPACT SYNCHRONOUS MOTOR, 3 PHASE, 2.65 AMP, 1.5 KW, 2000 RPM, 8.5 NM, 63 MM SHAFT HEIGHT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 41926206
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 0515 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.1628 in-oz/amp (1.15 mN-m/amp)
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
DC Servo Motor - 1238M7...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Servo Hub Motor - 5 inch 6N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 126 HP
View Details