Siemens Analytical Products Servo Motor 1FK7060-2AF71-1CB0

Description
SERVO MOTOR, 1FK7 COMPACT SYNCHRONOUS MOTOR, 3 PHASE, 3.7 AMP, 1.5 KW, 3000 RPM, 6 NM, 63 MM SHAFT HEIGHT. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, 1FK7 COMPACT SYNCHRONOUS MOTOR, 3 PHASE, 3.7 AMP, 1.5 KW, 3000 RPM, 6 NM, 63 MM SHAFT HEIGHT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 41916140 - Radwell International
Willingboro, NJ, United States
Servo Motor
41916140
Servo Motor 41916140
SERVO MOTOR, 1FK7 COMPACT SYNCHRONOUS MOTOR, 3 PHASE, 3.7 AMP, 1.5 KW, 3000 RPM, 6 NM, 63 MM SHAFT HEIGHT. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, 1FK7 COMPACT SYNCHRONOUS MOTOR, 3 PHASE, 3.7 AMP, 1.5 KW, 3000 RPM, 6 NM, 63 MM SHAFT HEIGHT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 41916140
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
DC Servo Motor - 1238M7...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
BLDC Motor/Brushless DC Motor - 42BSF series (42BSF051C030X-08) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Output Power 63 HP
View Details