Siemens Corporation Servo Motors 1FK21044AF010SA0

Description
Siemens 1FK2104-4AF01-0SA0 Servo Motor
Request a Quote
Description
Siemens 1FK2104-4AF01-0SA0 Servo Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Servo Motors - 2742286 - RS Components, Ltd.
Corby, Northants, United Kingdom
Servo Motors
2742286
Servo Motors 2742286
Siemens 1FK2104-4AF01-0SA0 Servo Motor

Siemens 1FK2104-4AF01-0SA0 Servo Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Servomotors
Product Number 2742286
Product Name Servo Motors
Output Power 0.5361 HP
Unlock Full Specs
to access all available technical data

Similar Products

SGMXA Low Inertia Rotary Servo Motors - SGMXA-30AWA6EA2 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 4.02 HP
Shaft Orientation In-line
Feedback Integral Encoder
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details
Servo Motors - 198989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.9248 HP
Continuous Torque 56.6 In-lbs (65.31 kg-cm)
Units Metric
View Details
Servo Motor - 142S Series (142mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 2.1 HP
Continuous Current 7.9 amps
View Details