STARTER MOTOR, 14 SERIES, 110-120/220-240 VAC, 5.5-22 AMPS, 10 HP, 3 PHASE, 3 POLES, NEMA SIZE 1, S1 SIZE, SOLID STATE RELAY TYPE, HEAVY DUTY. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Motor Starters and Contactors |
| Product Number | 18450640 |
| Product Name | Starter |
| Standard Rating | NEMA |
| Device Technology | Solid State |
| AC Motor Phase | Three |