Siemens Analytical Products Starter 14CSA32AA

Description
DISCONTINUED BY MANUFACTURER, STARTER, WITH OVERLOAD RELAY, SIZE 0, 3 POLE, 3 PHASE, SUITABLE FOR 3 WIRE CONTROL, OPEN ENCLOSURE TYPE, 0.25-1 AMPS, MAX RATING: 1/6 HP @ 200/230 VAC, 1/3 HP @ 460 VAC 1/2 HP @ 575 VAC, COIL VOLTAGE: 110/120 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, STARTER, WITH OVERLOAD RELAY, SIZE 0, 3 POLE, 3 PHASE, SUITABLE FOR 3 WIRE CONTROL, OPEN ENCLOSURE TYPE, 0.25-1 AMPS, MAX RATING: 1/6 HP @ 200/230 VAC, 1/3 HP @ 460 VAC 1/2 HP @ 575 VAC, COIL VOLTAGE: 110/120 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Starter - 3635312 - Radwell International
Willingboro, NJ, United States
Starter
3635312
Starter 3635312
DISCONTINUED BY MANUFACTURER, STARTER, WITH OVERLOAD RELAY, SIZE 0, 3 POLE, 3 PHASE, SUITABLE FOR 3 WIRE CONTROL, OPEN ENCLOSURE TYPE, 0.25-1 AMPS, MAX RATING: 1/6 HP @ 200/230 VAC, 1/3 HP @ 460 VAC 1/2 HP @ 575 VAC, COIL VOLTAGE: 110/120 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, STARTER, WITH OVERLOAD RELAY, SIZE 0, 3 POLE, 3 PHASE, SUITABLE FOR 3 WIRE CONTROL, OPEN ENCLOSURE TYPE, 0.25-1 AMPS, MAX RATING: 1/6 HP @ 200/230 VAC, 1/3 HP @ 460 VAC 1/2 HP @ 575 VAC, COIL VOLTAGE: 110/120 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 3635312
Product Name Starter
AC Motor Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

50A Manual Motor Starters - MMS-63H-50A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 4.02 HP
Three Phase Power 4.02 HP
DC Horsepower 4.02 HP
View Details
Solid State Overload/Relay - 33672001 - Radwell International
Specs
Number of Poles 4
View Details