Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
SIE COMPUTING SOLUTIONS, INC.
SPDE48751 -- DIN RAIL POWER SUPPLIES
SIE Computing Solutions, Inc.
DIN Rail Power Supplies
SPDE48751
Description
SPDE Power supply 75W 48VDC 1.6A
Request a Quote
Email Supplier
Description
SPDE Power supply 75W 48VDC 1.6A
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
2632963
DIN Rail Power Supplies
2632963
SPDE Power supply 75W 48VDC 1.6A
SPDE Power supply 75W 48VDC 1.6A
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Power Supplies
Product Number
2632963
Product Name
DIN Rail Power Supplies
Technology
Switching Power Supply
Regulatory Compliance
RoHS Compliant
DC Output Voltage
48.0 volts
Unlock Full Specs
to access all available technical data
Similar Products
Volktek Corporation
Industrial Power Supply
SDR-240-48
Specs
Operating Temperature
-25 to 70 C (-13 to 158 F)
DC Output Voltage
48.0 volts
DC Output Current
5 amps
View Details
Inductotherm Group
Power Supply Unit
VIP®
Specs
Applications
Instrumentation
DC Output Power
15000 to 2.20E7 watts
View Details
EXAIR
Power Supply
7901
View Details
Majestic Transformer Co.
Custom Power Supplies
View Details