SPDE Power supply 480W 24VDC 20A Relay o
| RS Components, Ltd. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 2632958 |
| Product Name | DIN Rail Power Supplies |
| Technology | Switching Power Supply |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 24.0 volts |