SIE Computing Solutions, Inc. Proximity Sensors LDP1PA2DU24

Description
Carlo Gavazzi LDP1PA2DU24
Request a Quote
Description
Carlo Gavazzi LDP1PA2DU24
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2010782 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2010782
Proximity Sensors 2010782
Carlo Gavazzi LDP1PA2DU24

Carlo Gavazzi LDP1PA2DU24

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2010782
Product Name Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A3283LLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
High Temperature Inductive Proximity Sensors - IN25 and N25 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.9843 inch (25 mm)
View Details
Diffuse scan - SOEG-RT-M12-PS-S-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 1 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
2 suppliers