SIE Computing Solutions, Inc. Proximity Sensors ICS08L45N40A2IO

Description
Carlo Gavazzi ICS08L45N40A2IO
Request a Quote
Description
Carlo Gavazzi ICS08L45N40A2IO
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2224398 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2224398
Proximity Sensors 2224398
Carlo Gavazzi ICS08L45N40A2IO

Carlo Gavazzi ICS08L45N40A2IO

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2224398
Product Name Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1156LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
Controller with Current Output - optoCONTROL CLS1000-AI-PP - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details