SIE Computing Solutions, Inc. Proximity Sensors ICF30L45N22M1IO

Description
Carlo Gavazzi ICF30L45N22M1IO
Request a Quote
Description
Carlo Gavazzi ICF30L45N22M1IO
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 430096 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
430096
Proximity Sensors 430096
Carlo Gavazzi ICF30L45N22M1IO

Carlo Gavazzi ICF30L45N22M1IO

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 430096
Product Name Proximity Sensors
Body Shape Cylindrical; Other; Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1156LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
High Temperature Inductive Proximity Sensors - M12 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0394 to 0.1575 inch (1 to 4 mm)
View Details
Proximity sensor - SIEF-M8B-PS-K-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Repeatability 3.15 mils (80 µm)
Switching Frequency 2 kHz
View Details
2 suppliers