SIE Computing Solutions, Inc. Proximity Sensors EI3015NPOSS-1

Description
Carlo Gavazzi EI3015NPOSS-1
Request a Quote
Description
Carlo Gavazzi EI3015NPOSS-1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2780270 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2780270
Proximity Sensors 2780270
Carlo Gavazzi EI3015NPOSS-1

Carlo Gavazzi EI3015NPOSS-1

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2780270
Product Name Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
 - Cylindrical M30 Housing Inductive Proximity Sensors - Series 500 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.8661 to 1.57 inch (22 to 40 mm)
View Details
Proximity sensor - SIEN-M12NB-PO-K-L - Festo Corporation
Specs
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers