SIE Computing Solutions, Inc. Proximity Sensors EI1808PPOPL-1

Description
Carlo Gavazzi EI1808PPOPL-1
Request a Quote
Description
Carlo Gavazzi EI1808PPOPL-1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2780229 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2780229
Proximity Sensors 2780229
Carlo Gavazzi EI1808PPOPL-1

Carlo Gavazzi EI1808PPOPL-1

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2780229
Product Name Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - 620-1348-6-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
 - Cylindrical M18 Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Proximity sensor - SMT-8M-A-PS-24V-E-5,0-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1800 kHz
View Details
2 suppliers