SIE Computing Solutions, Inc. Proximity Sensors EC5525PPAP

Description
Carlo Gavazzi EC5525PPAP
Request a Quote
Description
Carlo Gavazzi EC5525PPAP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2780150 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2780150
Proximity Sensors 2780150
Carlo Gavazzi EC5525PPAP

Carlo Gavazzi EC5525PPAP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2780150
Product Name Proximity Sensors
Body Shape Rectangular; Other; Block
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 500 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1181 inch (3 mm)
View Details
Diffuse scan - SOEG-RTH-M18-NS-S-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details