SIE Computing Solutions, Inc. ControlTower 3.0

Description
ControlTower 3.0 enables systems administrators to manage hundreds of serial consoles from anywhere, at anytime. ControlTower 3.0 is a reliable time and cost-saving solution for monitoring and controlling multiple Sun Microsystems' and other UNIX servers, as well as many serial line console devices. From a central console or via remote access, ControlTower 3.0 enables Sun SPARC servers to function as common consoles for an unlimited number of managed systems. ControlTower 3.0 features breakthrough security options, error handling, and logging features for greater customization and flexibility. Local or remote console access via serial connections to headless servers and other Unix devices Remote access via TCP/IP or modem connection to the host Hardware certified against spurious break signals Up to 128 ports per host Complete console logs Secure, encrypted access to remote systems using up to 128-bit AES encryption System access can be restricted by IP address, password, or Unix account Many levels of filtering and access logging SSH compatible
Description
ControlTower 3.0 enables systems administrators to manage hundreds of serial consoles from anywhere, at anytime. ControlTower 3.0 is a reliable time and cost-saving solution for monitoring and controlling multiple Sun Microsystems' and other UNIX servers, as well as many serial line console devices. From a central console or via remote access, ControlTower 3.0 enables Sun SPARC servers to function as common consoles for an unlimited number of managed systems. ControlTower 3.0 features breakthrough security options, error handling, and logging features for greater customization and flexibility. Local or remote console access via serial connections to headless servers and other Unix devices Remote access via TCP/IP or modem connection to the host Hardware certified against spurious break signals Up to 128 ports per host Complete console logs Secure, encrypted access to remote systems using up to 128-bit AES encryption System access can be restricted by IP address, password, or Unix account Many levels of filtering and access logging SSH compatible

Suppliers

Company
Product
Description
Supplier Links
ControlTower 3.0 -  - SIE Computing Solutions, Inc.
Brockton, MA, USA
ControlTower 3.0
ControlTower 3.0
ControlTower 3.0 enables systems administrators to manage hundreds of serial consoles from anywhere, at anytime. ControlTower 3.0 is a reliable time and cost-saving solution for monitoring and controlling multiple Sun Microsystems' and other UNIX servers, as well as many serial line console devices. From a central console or via remote access, ControlTower 3.0 enables Sun SPARC servers to function as common consoles for an unlimited number of managed systems. ControlTower 3.0 features breakthrough security options, error handling, and logging features for greater customization and flexibility. Local or remote console access via serial connections to headless servers and other Unix devices Remote access via TCP/IP or modem connection to the host Hardware certified against spurious break signals Up to 128 ports per host Complete console logs Secure, encrypted access to remote systems using up to 128-bit AES encryption System access can be restricted by IP address, password, or Unix account Many levels of filtering and access logging SSH compatible

ControlTower 3.0 enables systems administrators to manage hundreds of serial consoles from anywhere, at anytime.

ControlTower 3.0 is a reliable time and cost-saving solution for monitoring and controlling multiple Sun Microsystems' and other UNIX servers, as well as many serial line console devices. From a central console or via remote access, ControlTower 3.0 enables Sun SPARC servers to function as common consoles for an unlimited number of managed systems.

ControlTower 3.0 features breakthrough security options, error handling, and logging features for greater customization and flexibility.

  • Local or remote console access via serial connections to headless servers and other Unix devices
  • Remote access via TCP/IP or modem connection to the host
  • Hardware certified against spurious break signals
  • Up to 128 ports per host
  • Complete console logs
  • Secure, encrypted access to remote systems using up to 128-bit AES encryption
  • System access can be restricted by IP address, password, or Unix account
  • Many levels of filtering and access logging
  • SSH compatible
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc.
Product Category Network Cards and Network Controllers
Product Name ControlTower 3.0
Protocol / Network Fibre Channel
Number of Ports 128
Port Type RJ-45
Operating System SCO
Unlock Full Specs
to access all available technical data

Similar Products