SIE Computing Solutions, Inc. CLH3

Description
Used for measuring the level of conductive liquids i.e. maximum, minimum control of charging or discharging. The function is determined by the type of amplifier relay used. Stainless steel electrode. Nylon 6 housing material. Fitted with a 2m PVC cable Sensor Type = Conductive Sensor Probe Type = Liquid Cable Length = 100m Connector Type = M4
Request a Quote
Description
Used for measuring the level of conductive liquids i.e. maximum, minimum control of charging or discharging. The function is determined by the type of amplifier relay used. Stainless steel electrode. Nylon 6 housing material. Fitted with a 2m PVC cable Sensor Type = Conductive Sensor Probe Type = Liquid Cable Length = 100m Connector Type = M4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8592936 - RS Components, Ltd.
Corby, Northants, United Kingdom
Used for measuring the level of conductive liquids i.e. maximum, minimum control of charging or discharging. The function is determined by the type of amplifier relay used. Stainless steel electrode. Nylon 6 housing material. Fitted with a 2m PVC cable Sensor Type = Conductive Sensor Probe Type = Liquid Cable Length = 100m Connector Type = M4

Used for measuring the level of conductive liquids i.e. maximum, minimum control of charging or discharging. The function is determined by the type of amplifier relay used. Stainless steel electrode. Nylon 6 housing material. Fitted with a 2m PVC cable
Sensor Type = Conductive Sensor
Probe Type = Liquid
Cable Length = 100m
Connector Type = M4

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Temperature Probes
Product Number 8592936
Sensor Termination Type Plug or Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

1-channel extension type K, J, N and T with FEP-insulated thermocouple cable and miniature plug / miniature socket -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Basic Element Used Thermocouple
Diameter or Width Range 0.1063 inch (2.7 mm)
View Details
MI Cable TC Assembly - Style MTA6 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Basic Element Used Thermocouple
Probe Configuration Straight Probe
Process Connection Threaded (NPT) Fitting
View Details