The Style TWW is an insulated wire thermocouple with an exposed junction, available in ANSI calibration standards J, K, E, and T, with tolerances as specified. It offers lead wire options in 30, 24, or 20 gauge, solid or stranded, with fiberglass insulation rated to 900°F (482°C) or Teflon® insulation rated to 400°F (204°C), and may include stainless steel overbraid. Termination styles include miniature plug, standard plug, miniature jack, standard jack, spade lugs, spade lugs with BX connector, split leads, or custom options. Lead length is specified in whole inches from 006 to 999. The part is designed for surface temperature sensing applications.
| Tempco Electric Heater Corporation | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | Style TWW |
| Product Name | Wire Thermocouples |
| Base, Noble and Refractory Metal Type | E; J; K; T |