SIE Computing Solutions, Inc. Proximity Sensors CB32CLN20RUAX5M

Description
Carlo Gavazzi CB32CLN20RUAX5M
Request a Quote
Description
Carlo Gavazzi CB32CLN20RUAX5M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2098584 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2098584
Proximity Sensors 2098584
Carlo Gavazzi CB32CLN20RUAX5M

Carlo Gavazzi CB32CLN20RUAX5M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2098584
Product Name Proximity Sensors
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 to 0.7874 inch (4 to 20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Chopper-Stabilized Precision Hall-Effect Switch - A1125LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details
Retro-reflective sensor - SOEG-RSP-M18-NS-S-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 1 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
2 suppliers