SIE Computing Solutions, Inc. Proximity Sensors CA30CLN25CPM6

Description
Carlo Gavazzi CA30CLN25CPM6
Request a Quote
Description
Carlo Gavazzi CA30CLN25CPM6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2780111 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2780111
Proximity Sensors 2780111
Carlo Gavazzi CA30CLN25CPM6

Carlo Gavazzi CA30CLN25CPM6

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2780111
Product Name Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Micropower, Ultrasensitive Hall-Effect Switch - A3212ELHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
High Temperature Inductive Proximity Sensors - M80 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 1.97 inch (50 mm)
View Details
Proximity sensor - SIEN-4B-NO-K-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Repeatability 1.57 mils (40 µm)
Switching Frequency 3 kHz
View Details
2 suppliers