SIE Computing Solutions, Inc. Proximity Sensors CA30CAF16BPM1IO

Description
Carlo Gavazzi CA30CAF16BPM1IO
Request a Quote
Description
Carlo Gavazzi CA30CAF16BPM1IO
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1885251 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1885251
Proximity Sensors 1885251
Carlo Gavazzi CA30CAF16BPM1IO

Carlo Gavazzi CA30CAF16BPM1IO

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 1885251
Product Name Proximity Sensors
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.6299 inch (16 mm)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3163 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
EE-SX3096-W11/4096-W11 Photomicrosensor (Transmissive) - EE-SX4096-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details