SIE Computing Solutions, Inc. Proximity Sensors CA18CLN12TC

Description
Carlo Gavazzi CA18CLN12TC
Request a Quote
Description
Carlo Gavazzi CA18CLN12TC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 8577264 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
8577264
Proximity Sensors 8577264
Carlo Gavazzi CA18CLN12TC

Carlo Gavazzi CA18CLN12TC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 8577264
Product Name Proximity Sensors
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - 620-1547-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Miniature Rectangular Photoelectric Sensors - Cubic Series 3030 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 4.72 to 472 inch (120 to 12000 mm)
View Details
Proximity sensor - SIES-Q8B-NS-K-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Repeatability 2.76 mils (70 µm)
Switching Frequency 3.5 kHz
View Details
2 suppliers