SIE Computing Solutions, Inc. Proximity Sensors CA18CAN12PA

Description
SENSOR, CAPACITIVE
Request a Quote
Description
SENSOR, CAPACITIVE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 8568438 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
8568438
Proximity Sensors 8568438
SENSOR, CAPACITIVE

SENSOR, CAPACITIVE

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 8568438
Product Name Proximity Sensors
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 to 0.4724 inch (3 to 12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Controller with Antivalence Function - optoCONTROL CLS1000-QN-NPN-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details
Proximity Sensors - 1845596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
RightSight Photoelectric Sensor - 42EF-R2MPB-A6 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Width 6.85 inch (174 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details