SIE Computing Solutions, Inc. Proximity Sensors CA18CAF08PAM1

Description
Carlo Gavazzi CA18CAF08PAM1
Request a Quote
Description
Carlo Gavazzi CA18CAF08PAM1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2780088 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2780088
Proximity Sensors 2780088
Carlo Gavazzi CA18CAF08PAM1

Carlo Gavazzi CA18CAF08PAM1

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2780088
Product Name Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A1202ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Temperature Inductive Proximity Sensors - IN4 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Proximity sensor - SIEN-M18NB-PO-S-L - Festo Corporation
Specs
Operation Distance 0.3150 inch (8 mm)
Repeatability 15.75 mils (400 µm)
Switching Frequency 2 kHz
View Details
2 suppliers