SIE Computing Solutions, Inc. Proximity Sensors CA12EAN08BPA2IO

Description
Carlo Gavazzi CA12EAN08BPA2IO
Request a Quote
Description
Carlo Gavazzi CA12EAN08BPA2IO
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 609735 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
609735
Proximity Sensors 609735
Carlo Gavazzi CA12EAN08BPA2IO

Carlo Gavazzi CA12EAN08BPA2IO

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 609735
Product Name Proximity Sensors
Body Shape Cylindrical; Other; Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A1229LLTTK-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Teach-In Fiber Optic Photoelectric Sensors - Series 3065 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 3.94 to 7.87 inch (100 to 200 mm)
View Details
Proximity sensor - SIEF-M12B-PS-K-L - Festo Corporation
Specs
Operation Distance 0.1181 inch (3 mm)
Repeatability 6.3 mils (160 µm)
Switching Frequency 3 kHz
View Details
2 suppliers