SIE Computing Solutions, Inc. 2U Rugged Platform 7942XABDAFK

Description
Designated the 794 Series, this 2U H x 19”W x 20”D rugged platform is constructed of Preplated Steel (Galveneel). This rackmountable platform consists of a shock and vibration isolated sub-chassis to meet the requirements of RTCA/DO 160D, MIL-STD-901D, and MIL-STD-167, and is fully shielded to meet the requirements of MIL-STD-461E. The 794 Series Platform utilizes an electronics heater control system which heats the chassis to a safe operating temperature even in environments as low as –40°C, while also cooling in warmer environments via dual 44 CFM 12VDC fans that pressurize from front to rear. The 794 Series includes custom I/O rear panels, a front circuit breaker, an AC indicator, a time meter, and a power supply fuse. A 350 watt power supply is standard. With mounting capabilities for up to a 10-slot PCI/ISA backplane, the 794 Series Platform provides users the ability to mount an industry standard HDD, floppy drive, and CD-ROM accessible through a hinged front panel. The 794 Series Platform’s processing power comes from Intel’s SE7501WV2ATA ATX motherboard, running Linux kernel 2.4.7 or later. Fully featured, the Intel SE7501WV2ATA provides video and Ethernet, and is a Dual 2.8 GHz Xeon Processor. High quality. Value priced. Carlo Gavazzi’s 794 Series Platform is designed to meet the needs of embedded and applied computing OEMs and System Integrators addressing worldwide datacom/telecom, CTI, industrial automation, military/aerospace, and medical markets. CG Mupac Brand Enclosure 3.5” (2U) H x 19” W x 20“ D rackmountable Lockable EMI tight cover Dual redundant hot swap 500 Watt power supply Designed to meet MIL-STD-901D, MIL-STD-810E, and others Intel SE7501WV2ATA - Dual 2.8 GHz Xeon Processor Support for up to 12 GB of registered ECC DDR200/266 SDRAM with six DIMM sockets Two integrated Intel® PRO/1000 MT Server Network Connections Integrated ATI* Rage* XL video controller with 8 MB of video memory Advanced Intel® Server Management software and hardware
Description
Designated the 794 Series, this 2U H x 19”W x 20”D rugged platform is constructed of Preplated Steel (Galveneel). This rackmountable platform consists of a shock and vibration isolated sub-chassis to meet the requirements of RTCA/DO 160D, MIL-STD-901D, and MIL-STD-167, and is fully shielded to meet the requirements of MIL-STD-461E. The 794 Series Platform utilizes an electronics heater control system which heats the chassis to a safe operating temperature even in environments as low as –40°C, while also cooling in warmer environments via dual 44 CFM 12VDC fans that pressurize from front to rear. The 794 Series includes custom I/O rear panels, a front circuit breaker, an AC indicator, a time meter, and a power supply fuse. A 350 watt power supply is standard. With mounting capabilities for up to a 10-slot PCI/ISA backplane, the 794 Series Platform provides users the ability to mount an industry standard HDD, floppy drive, and CD-ROM accessible through a hinged front panel. The 794 Series Platform’s processing power comes from Intel’s SE7501WV2ATA ATX motherboard, running Linux kernel 2.4.7 or later. Fully featured, the Intel SE7501WV2ATA provides video and Ethernet, and is a Dual 2.8 GHz Xeon Processor. High quality. Value priced. Carlo Gavazzi’s 794 Series Platform is designed to meet the needs of embedded and applied computing OEMs and System Integrators addressing worldwide datacom/telecom, CTI, industrial automation, military/aerospace, and medical markets. CG Mupac Brand Enclosure 3.5” (2U) H x 19” W x 20“ D rackmountable Lockable EMI tight cover Dual redundant hot swap 500 Watt power supply Designed to meet MIL-STD-901D, MIL-STD-810E, and others Intel SE7501WV2ATA - Dual 2.8 GHz Xeon Processor Support for up to 12 GB of registered ECC DDR200/266 SDRAM with six DIMM sockets Two integrated Intel® PRO/1000 MT Server Network Connections Integrated ATI* Rage* XL video controller with 8 MB of video memory Advanced Intel® Server Management software and hardware

Suppliers

Company
Product
Description
Supplier Links
2U Rugged Platform - 7942XABDAFK - SIE Computing Solutions, Inc.
Brockton, MA, USA
2U Rugged Platform
7942XABDAFK
2U Rugged Platform 7942XABDAFK
Designated the 794 Series, this 2U H x 19”W x 20”D rugged platform is constructed of Preplated Steel (Galveneel). This rackmountable platform consists of a shock and vibration isolated sub-chassis to meet the requirements of RTCA/DO 160D, MIL-STD-901D, and MIL-STD-167, and is fully shielded to meet the requirements of MIL-STD-461E. The 794 Series Platform utilizes an electronics heater control system which heats the chassis to a safe operating temperature even in environments as low as –40°C, while also cooling in warmer environments via dual 44 CFM 12VDC fans that pressurize from front to rear. The 794 Series includes custom I/O rear panels, a front circuit breaker, an AC indicator, a time meter, and a power supply fuse. A 350 watt power supply is standard. With mounting capabilities for up to a 10-slot PCI/ISA backplane, the 794 Series Platform provides users the ability to mount an industry standard HDD, floppy drive, and CD-ROM accessible through a hinged front panel. The 794 Series Platform’s processing power comes from Intel’s SE7501WV2ATA ATX motherboard, running Linux kernel 2.4.7 or later. Fully featured, the Intel SE7501WV2ATA provides video and Ethernet, and is a Dual 2.8 GHz Xeon Processor. High quality. Value priced. Carlo Gavazzi’s 794 Series Platform is designed to meet the needs of embedded and applied computing OEMs and System Integrators addressing worldwide datacom/telecom, CTI, industrial automation, military/aerospace, and medical markets. CG Mupac Brand Enclosure 3.5” (2U) H x 19” W x 20“ D rackmountable Lockable EMI tight cover Dual redundant hot swap 500 Watt power supply Designed to meet MIL-STD-901D, MIL-STD-810E, and others Intel SE7501WV2ATA - Dual 2.8 GHz Xeon Processor Support for up to 12 GB of registered ECC DDR200/266 SDRAM with six DIMM sockets Two integrated Intel® PRO/1000 MT Server Network Connections Integrated ATI* Rage* XL video controller with 8 MB of video memory Advanced Intel® Server Management software and hardware

Designated the 794 Series, this 2U H x 19”W x 20”D rugged platform is constructed of Preplated Steel (Galveneel). This rackmountable platform consists of a shock and vibration isolated sub-chassis to meet the requirements of RTCA/DO 160D, MIL-STD-901D, and MIL-STD-167, and is fully shielded to meet the requirements of MIL-STD-461E. The 794 Series Platform utilizes an electronics heater control system which heats the chassis to a safe operating temperature even in environments as low as –40°C, while also cooling in warmer environments via dual 44 CFM 12VDC fans that pressurize from front to rear.

The 794 Series includes custom I/O rear panels, a front circuit breaker, an AC indicator, a time meter, and a power supply fuse. A 350 watt power supply is standard. With mounting capabilities for up to a 10-slot PCI/ISA backplane, the 794 Series Platform provides users the ability to mount an industry standard HDD, floppy drive, and CD-ROM accessible through a hinged front panel.

The 794 Series Platform’s processing power comes from Intel’s SE7501WV2ATA ATX motherboard, running Linux kernel 2.4.7 or later. Fully featured, the Intel SE7501WV2ATA provides video and Ethernet, and is a Dual 2.8 GHz Xeon Processor.

High quality. Value priced. Carlo Gavazzi’s 794 Series Platform is designed to meet the needs of embedded and applied computing OEMs and System Integrators addressing worldwide datacom/telecom, CTI, industrial automation, military/aerospace, and medical markets.

CG Mupac Brand Enclosure

  • 3.5” (2U) H x 19” W x 20“ D rackmountable
  • Lockable EMI tight cover
  • Dual redundant hot swap 500 Watt power supply
  • Designed to meet MIL-STD-901D, MIL-STD-810E, and others

Intel SE7501WV2ATA - Dual 2.8 GHz Xeon Processor

  • Support for up to 12 GB of registered ECC DDR200/266 SDRAM with six DIMM sockets
  • Two integrated Intel® PRO/1000 MT Server Network Connections
  • Integrated ATI* Rage* XL video controller with 8 MB of video memory
  • Advanced Intel® Server Management software and hardware
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc.
Product Category Computers
Product Number 7942XABDAFK
Product Name 2U Rugged Platform
Computer Type Rack; Workstation
Operating System Linux
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

Powerful industrial PC - ibaRackline-PC HD - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
TC78 ex -NI Touch Computer - tc78ex ni touch computer - BARTEC
Specs
Computer Type Computer Terminal
Display Size 6.0 inch (152.40 mm)
Operating System Google®
View Details
CL210G-11 Ultra Small Quad Core Fanless Industrial Edge Computer - CL210G-11 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family; Intel Pentium
Speed 1100 MHz
View Details