SIE Computing Solutions, Inc. Rugged/Industrial PC 6821***14**00

Description
The 1.75” high 6821 Series rackmount platform provides superior serviceability (up to 42 can be installed in a standard 6-foot high 19” wide rack cabinet). It features an industrial single board computer and either a notebook-style CD-ROM and a 3.5” hard drive bay or a notebook-style 1.44MB floppy, CD-ROM, and a 2.5” horizontal internal hard drive bay behind a latchable door. The passive backplane system comes with either a 150-watt AC or 250-watt –48vDC ATX auto-select power supply. A positive pressure cooling scheme (with low profile CPU heat sink/fan, four 4cfm fans, filter and power supply exhaust fans) ensures optimal, clean airflow though the chassis to remove heat from critical system-level components. Standard front panel controls/indicators include HD and power LEDs, a reset switch, and a PS/2 keyboard connector. The power On/Off switch is at the rear. Processing power comes from Carlo Gavazzi’s Intel™ 440BX chipset-based Celeron™ and Pentium® III PICMG-compliant single board computers. Fully featured, the SBC provides video, Ethernet, SCSI, and legacy PC connectivity in a single slot. A two-year limited warranty is standard. Ultra-thin, scalable. Carlo Gavazzi’s 6821 Series platforms are designed to meet the needs of applied computing OEMs and System Integrators addressing Internet/Intranet server and VNP gateway applications. 1.75" (1U) High x 17.3”Wide x 17.4” Deep (44mm x 439mm x 442mm) 1 Available PCI or ISA Slot NB CD-ROM & 3.5” HD or NB Floppy, CD-ROM and Internal 2.5” HD Bays 150W AC or 250W DC Power Supply Celeron™ or Pentium® III SBCs 64MB to 512MB SDRAM 10/100 Ethernet, USB and Legacy PC Connectors Supports PCI cards with a maximum clock frequency of 33 MHz Supports +5 VDC and universal signaling environments Utilizes Intel® 21150 PCI-to-PCI bridge chip Conforms to international emission and immunity standards Operates without additional software
Description
The 1.75” high 6821 Series rackmount platform provides superior serviceability (up to 42 can be installed in a standard 6-foot high 19” wide rack cabinet). It features an industrial single board computer and either a notebook-style CD-ROM and a 3.5” hard drive bay or a notebook-style 1.44MB floppy, CD-ROM, and a 2.5” horizontal internal hard drive bay behind a latchable door. The passive backplane system comes with either a 150-watt AC or 250-watt –48vDC ATX auto-select power supply. A positive pressure cooling scheme (with low profile CPU heat sink/fan, four 4cfm fans, filter and power supply exhaust fans) ensures optimal, clean airflow though the chassis to remove heat from critical system-level components. Standard front panel controls/indicators include HD and power LEDs, a reset switch, and a PS/2 keyboard connector. The power On/Off switch is at the rear. Processing power comes from Carlo Gavazzi’s Intel™ 440BX chipset-based Celeron™ and Pentium® III PICMG-compliant single board computers. Fully featured, the SBC provides video, Ethernet, SCSI, and legacy PC connectivity in a single slot. A two-year limited warranty is standard. Ultra-thin, scalable. Carlo Gavazzi’s 6821 Series platforms are designed to meet the needs of applied computing OEMs and System Integrators addressing Internet/Intranet server and VNP gateway applications. 1.75" (1U) High x 17.3”Wide x 17.4” Deep (44mm x 439mm x 442mm) 1 Available PCI or ISA Slot NB CD-ROM & 3.5” HD or NB Floppy, CD-ROM and Internal 2.5” HD Bays 150W AC or 250W DC Power Supply Celeron™ or Pentium® III SBCs 64MB to 512MB SDRAM 10/100 Ethernet, USB and Legacy PC Connectors Supports PCI cards with a maximum clock frequency of 33 MHz Supports +5 VDC and universal signaling environments Utilizes Intel® 21150 PCI-to-PCI bridge chip Conforms to international emission and immunity standards Operates without additional software

Suppliers

Company
Product
Description
Supplier Links
Rugged/Industrial PC - 6821***14**00 - SIE Computing Solutions, Inc.
Brockton, MA, USA
Rugged/Industrial PC
6821***14**00
Rugged/Industrial PC 6821***14**00
The 1.75” high 6821 Series rackmount platform provides superior serviceability (up to 42 can be installed in a standard 6-foot high 19” wide rack cabinet). It features an industrial single board computer and either a notebook-style CD-ROM and a 3.5” hard drive bay or a notebook-style 1.44MB floppy, CD-ROM, and a 2.5” horizontal internal hard drive bay behind a latchable door. The passive backplane system comes with either a 150-watt AC or 250-watt –48vDC ATX auto-select power supply. A positive pressure cooling scheme (with low profile CPU heat sink/fan, four 4cfm fans, filter and power supply exhaust fans) ensures optimal, clean airflow though the chassis to remove heat from critical system-level components. Standard front panel controls/indicators include HD and power LEDs, a reset switch, and a PS/2 keyboard connector. The power On/Off switch is at the rear. Processing power comes from Carlo Gavazzi’s Intel™ 440BX chipset-based Celeron™ and Pentium® III PICMG-compliant single board computers. Fully featured, the SBC provides video, Ethernet, SCSI, and legacy PC connectivity in a single slot. A two-year limited warranty is standard. Ultra-thin, scalable. Carlo Gavazzi’s 6821 Series platforms are designed to meet the needs of applied computing OEMs and System Integrators addressing Internet/Intranet server and VNP gateway applications. 1.75" (1U) High x 17.3”Wide x 17.4” Deep (44mm x 439mm x 442mm) 1 Available PCI or ISA Slot NB CD-ROM & 3.5” HD or NB Floppy, CD-ROM and Internal 2.5” HD Bays 150W AC or 250W DC Power Supply Celeron™ or Pentium® III SBCs 64MB to 512MB SDRAM 10/100 Ethernet, USB and Legacy PC Connectors Supports PCI cards with a maximum clock frequency of 33 MHz Supports +5 VDC and universal signaling environments Utilizes Intel® 21150 PCI-to-PCI bridge chip Conforms to international emission and immunity standards Operates without additional software

The 1.75” high 6821 Series rackmount platform provides superior serviceability (up to 42 can be installed in a standard 6-foot high 19” wide rack cabinet). It features an industrial single board computer and either a notebook-style CD-ROM and a 3.5” hard drive bay or a notebook-style 1.44MB floppy, CD-ROM, and a 2.5” horizontal internal hard drive bay behind a latchable door. The passive backplane system comes with either a 150-watt AC or 250-watt –48vDC ATX auto-select power supply. A positive pressure cooling scheme (with low profile CPU heat sink/fan, four 4cfm fans, filter and power supply exhaust fans) ensures optimal, clean airflow though the chassis to remove heat from critical system-level components. Standard front panel controls/indicators include HD and power LEDs, a reset switch, and a PS/2 keyboard connector. The power On/Off switch is at the rear.

Processing power comes from Carlo Gavazzi’s Intel™ 440BX chipset-based Celeron™ and Pentium® III PICMG-compliant single board computers. Fully featured, the SBC provides video, Ethernet, SCSI, and legacy PC connectivity in a single slot. A two-year limited warranty is standard.

Ultra-thin, scalable. Carlo Gavazzi’s 6821 Series platforms are designed to meet the needs of applied computing OEMs and System Integrators addressing Internet/Intranet server and VNP gateway applications.

  • 1.75" (1U) High x 17.3”Wide x 17.4” Deep (44mm x 439mm x 442mm)
  • 1 Available PCI or ISA Slot
  • NB CD-ROM & 3.5” HD or NB Floppy, CD-ROM and Internal 2.5” HD Bays
  • 150W AC or 250W DC Power Supply
  • Celeron™ or Pentium® III SBCs
  • 64MB to 512MB SDRAM
  • 10/100 Ethernet, USB and Legacy PC Connectors
  • Supports PCI cards with a maximum clock frequency of 33 MHz
  • Supports +5 VDC and universal signaling environments
  • Utilizes Intel® 21150 PCI-to-PCI bridge chip
  • Conforms to international emission and immunity standards
  • Operates without additional software
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc.
Product Category Computers
Product Number 6821***14**00
Product Name Rugged/Industrial PC
Computer Type Rack; Workstation
Operating System Microsoft®; Linux (optional feature); MS Win 98, MS Win NT
Processor SBCP
Unlock Full Specs
to access all available technical data

Similar Products

Control Panel with Integrated Computer Unit and Touch Screen - IPC7 - IPC10 - IPC15 - IPC24 - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
13.3
Specs
Computer Type Tablet
Operating System Microsoft®; Windows 10 LTSC 21H2
Processor Intel 386 Family; Intel® Core™ i5-1145G7E Processor quad-core, 1.5 GHz (8M Cache, up to 4.10 GHz)
View Details
 - 9075716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Microsoft®
View Details