SICK Photoelectric ZLD18-4PZ3A8

Description
SENSOR, SIMPLE SENSE, 0-4.2 M SENSING RANGE, 10-30 VDC, PNP, LIGHT SWITCHING, (1089836). FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR, SIMPLE SENSE, 0-4.2 M SENSING RANGE, 10-30 VDC, PNP, LIGHT SWITCHING, (1089836). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 101668758 - Radwell International
Willingboro, NJ, United States
Photoelectric
101668758
Photoelectric 101668758
SENSOR, SIMPLE SENSE, 0-4.2 M SENSING RANGE, 10-30 VDC, PNP, LIGHT SWITCHING, (1089836). FREE 2 YEAR RADWELL WARRANTY

SENSOR, SIMPLE SENSE, 0-4.2 M SENSING RANGE, 10-30 VDC, PNP, LIGHT SWITCHING, (1089836). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 101668758
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000399-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details