SICK Fiber Optic Cable YI2A14-050UB3XLEAX

Description
NETWORK AND CONNECTION TECHNOLOGY | PLUG CONNECTORS AND CABLES | SENSOR- CABLES. FREE 2 YEAR RADWELL WARRANTY
Description
NETWORK AND CONNECTION TECHNOLOGY | PLUG CONNECTORS AND CABLES | SENSOR- CABLES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - 101670235 - Radwell International
Willingboro, NJ, United States
Fiber Optic Cable
101670235
Fiber Optic Cable 101670235
NETWORK AND CONNECTION TECHNOLOGY | PLUG CONNECTORS AND CABLES | SENSOR- CABLES. FREE 2 YEAR RADWELL WARRANTY

NETWORK AND CONNECTION TECHNOLOGY | PLUG CONNECTORS AND CABLES | SENSOR- CABLES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Fiber Optic Cables
Product Number 101670235
Product Name Fiber Optic Cable
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-C-M4-2-R15 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Multimode Fiber, Graded Index, 850/1300 nm, 0.29 NA, 100 µm Core - F-MLD - Newport MKS
Specs
Fiber Mode Multimode
Core Size 100 µm (3.94 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
View Details
Fibre Optic Cable - 3097855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 1000 µm (39.37 mils)
Connector Type Unterminated
View Details