SICK Proximity Switch WTR1-P921-A10

Description
(1025375); WTR1-P921A10; SLUG ACCUMULATION, SINGLE-OUT, AIR-TO-DRIVE VALVE, 1.2M DAISY CHAIN CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
(1025375); WTR1-P921A10; SLUG ACCUMULATION, SINGLE-OUT, AIR-TO-DRIVE VALVE, 1.2M DAISY CHAIN CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 2533072 - Radwell International
Willingboro, NJ, United States
Proximity Switch
2533072
Proximity Switch 2533072
(1025375); WTR1-P921A10; SLUG ACCUMULATION, SINGLE-OUT, AIR-TO-DRIVE VALVE, 1.2M DAISY CHAIN CABLE. FREE 2 YEAR RADWELL WARRANTY

(1025375); WTR1-P921A10; SLUG ACCUMULATION, SINGLE-OUT, AIR-TO-DRIVE VALVE, 1.2M DAISY CHAIN CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 2533072
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Micropower, Ultrasensitive Hall-Effect Switch - A3212ELHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX1088 Photomicrosensor (Transmissive) - EE-SX1088 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers
Confocal chromatic sensor system with integrated controller - confocalDT IFD2410-6/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 1.38 to 1.61 inch (35 to 41 mm)
Switching Frequency 0.1000 to 8 kHz
View Details