SICK Sensor, Proximity Diffuse, M8, 220Mm; Sensing Range Max Sick WTB4FP-22161120A00

Description
SENSOR, PROXIMITY DIFFUSE, M8, 220MM; Sensing Range Max:220mm; Sensing Method:Proximity Diffuse; Sensor Output:Push Pull, NPN / PNP; Product Range:W4F Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
Datasheet
Description
SENSOR, PROXIMITY DIFFUSE, M8, 220MM; Sensing Range Max:220mm; Sensing Method:Proximity Diffuse; Sensor Output:Push Pull, NPN / PNP; Product Range:W4F Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Proximity Diffuse, M8, 220Mm; Sensing Range Max Sick - 60AK9211 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Proximity Diffuse, M8, 220Mm; Sensing Range Max Sick
60AK9211
Sensor, Proximity Diffuse, M8, 220Mm; Sensing Range Max Sick 60AK9211
SENSOR, PROXIMITY DIFFUSE, M8, 220MM; Sensing Range Max:220mm; Sensing Method:Proximity Diffuse; Sensor Output:Push Pull, NPN / PNP; Product Range:W4F Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes

SENSOR, PROXIMITY DIFFUSE, M8, 220MM; Sensing Range Max:220mm; Sensing Method:Proximity Diffuse; Sensor Output:Push Pull, NPN / PNP; Product Range:W4F Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 60AK9211
Product Name Sensor, Proximity Diffuse, M8, 220Mm; Sensing Range Max Sick
Operation Distance 8.66 inch (220 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Chopper-Stabilized Precision Hall-Effect Switch - A1122ELHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
Confocal sensor for special requirements - confocalDT IFS2406/90-2.5/VAC(001) - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.4961 to 0.5945 inch (12.6 to 15.1 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details