SICK Sensor, Proximity Diffuse, M8, 150Mm; Sensing Range Max Sick WTB4FA-22161120A00

Description
SENSOR, PROXIMITY DIFFUSE, M8, 150MM; Sensing Range Max:150mm; Sensing Method:Proximity Diffuse; Sensor Output:Push Pull, NPN / PNP; Product Range:W4F Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
Datasheet
Description
SENSOR, PROXIMITY DIFFUSE, M8, 150MM; Sensing Range Max:150mm; Sensing Method:Proximity Diffuse; Sensor Output:Push Pull, NPN / PNP; Product Range:W4F Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Proximity Diffuse, M8, 150Mm; Sensing Range Max Sick - 60AK9209 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Proximity Diffuse, M8, 150Mm; Sensing Range Max Sick
60AK9209
Sensor, Proximity Diffuse, M8, 150Mm; Sensing Range Max Sick 60AK9209
SENSOR, PROXIMITY DIFFUSE, M8, 150MM; Sensing Range Max:150mm; Sensing Method:Proximity Diffuse; Sensor Output:Push Pull, NPN / PNP; Product Range:W4F Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes

SENSOR, PROXIMITY DIFFUSE, M8, 150MM; Sensing Range Max:150mm; Sensing Method:Proximity Diffuse; Sensor Output:Push Pull, NPN / PNP; Product Range:W4F Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 60AK9209
Product Name Sensor, Proximity Diffuse, M8, 150Mm; Sensing Range Max Sick
Operation Distance 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
30 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3301 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX4164-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers