SICK Proximity Switch WTB2S-2P3260

Description
SUBMINIATURE PROXIMITY SENSOR, BACKGROUND SUPPRESSION 60 MM FIX, RED LIGHT PINPOINT 2.0, PN 1063545. FREE 2 YEAR RADWELL WARRANTY
Description
SUBMINIATURE PROXIMITY SENSOR, BACKGROUND SUPPRESSION 60 MM FIX, RED LIGHT PINPOINT 2.0, PN 1063545. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 49960797 - Radwell International
Willingboro, NJ, United States
Proximity Switch
49960797
Proximity Switch 49960797
SUBMINIATURE PROXIMITY SENSOR, BACKGROUND SUPPRESSION 60 MM FIX, RED LIGHT PINPOINT 2.0, PN 1063545. FREE 2 YEAR RADWELL WARRANTY

SUBMINIATURE PROXIMITY SENSOR, BACKGROUND SUPPRESSION 60 MM FIX, RED LIGHT PINPOINT 2.0, PN 1063545. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
SICK Sensors & Switches WTB2S-2P3260

SICK Sensors & Switches WTB2S-2P3260

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 49960797
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000260-SE - TE Connectivity
Specs
Operation Distance 0.3930 inch (9.98 mm)
Switching Frequency 0.1500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1041039-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers