SICK Photoelectric WTB27-3P2443

Description
DISCONTINUED BY MANUFACTURER, (1027745) PROXIMITY PE, BGS, PNP, RED, 4-PIN M12, TEACH, REPLACED BY WTB26P-24861120A00. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, (1027745) PROXIMITY PE, BGS, PNP, RED, 4-PIN M12, TEACH, REPLACED BY WTB26P-24861120A00. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 2513337 - Radwell International
Willingboro, NJ, United States
Photoelectric
2513337
Photoelectric 2513337
DISCONTINUED BY MANUFACTURER, (1027745) PROXIMITY PE, BGS, PNP, RED, 4-PIN M12, TEACH, REPLACED BY WTB26P-24861120A00. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, (1027745) PROXIMITY PE, BGS, PNP, RED, 4-PIN M12, TEACH, REPLACED BY WTB26P-24861120A00. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 2513337
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000374-SE - TE Connectivity
Specs
Operation Distance 0.3930 inch (9.98 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 276 inch (7000 mm)
View Details