SICK Photoelectric WT260-F270

Description
(6020979) PROXIMITY PE, ENERGETIC, 1.5M RANGE, PNP, RED, TERM. CHAMBER, BRACKET INCLUDED,WT260-F270, WT260-F270 P. PRO. FREE 2 YEAR RADWELL WARRANTY
Description
(6020979) PROXIMITY PE, ENERGETIC, 1.5M RANGE, PNP, RED, TERM. CHAMBER, BRACKET INCLUDED,WT260-F270, WT260-F270 P. PRO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 551121 - Radwell International
Willingboro, NJ, United States
Photoelectric
551121
Photoelectric 551121
(6020979) PROXIMITY PE, ENERGETIC, 1.5M RANGE, PNP, RED, TERM. CHAMBER, BRACKET INCLUDED,WT260-F270, WT260-F270 P. PRO. FREE 2 YEAR RADWELL WARRANTY

(6020979) PROXIMITY PE, ENERGETIC, 1.5M RANGE, PNP, RED, TERM. CHAMBER, BRACKET INCLUDED,WT260-F270, WT260-F270 P. PRO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 551121
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000002283-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - 2093350 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details