SICK Proximity Switch WT2000-M9100

Description
PROXIMITY PE, 4-WIRE, 4-PIN MICRO, 300 MA, 90-240 VAC. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY PE, 4-WIRE, 4-PIN MICRO, 300 MA, 90-240 VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 551007 - Radwell International
Willingboro, NJ, United States
Proximity Switch
551007
Proximity Switch 551007
PROXIMITY PE, 4-WIRE, 4-PIN MICRO, 300 MA, 90-240 VAC. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY PE, 4-WIRE, 4-PIN MICRO, 300 MA, 90-240 VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 551007
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000001158-SE - TE Connectivity
Specs
Operation Distance 0.3930 inch (9.98 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - Industrial - 1882-1041000-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers