SICK Sensor, Through Beam, M8, Npn/pnp, 10M; Sensing Range Max Sick WSE4FP-22162100A00

Description
SENSOR, THROUGH BEAM, M8, NPN/PNP, 10M; Sensing Range Max:10m; Sensing Method:Through Beam; Sensor Output:Push Pull, NPN / PNP; Product Range:W4F Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
Datasheet
Description
SENSOR, THROUGH BEAM, M8, NPN/PNP, 10M; Sensing Range Max:10m; Sensing Method:Through Beam; Sensor Output:Push Pull, NPN / PNP; Product Range:W4F Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Through Beam, M8, Npn/pnp, 10M; Sensing Range Max Sick - 60AK9208 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Through Beam, M8, Npn/pnp, 10M; Sensing Range Max Sick
60AK9208
Sensor, Through Beam, M8, Npn/pnp, 10M; Sensing Range Max Sick 60AK9208
SENSOR, THROUGH BEAM, M8, NPN/PNP, 10M; Sensing Range Max:10m; Sensing Method:Through Beam; Sensor Output:Push Pull, NPN / PNP; Product Range:W4F Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes

SENSOR, THROUGH BEAM, M8, NPN/PNP, 10M; Sensing Range Max:10m; Sensing Method:Through Beam; Sensor Output:Push Pull, NPN / PNP; Product Range:W4F Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 60AK9208
Product Name Sensor, Through Beam, M8, Npn/pnp, 10M; Sensing Range Max Sick
Operation Distance 394 inch (10000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details