SICK Photoelectric WLL2000-B1302

Description
(7023068) FIBER-OPTIC PE, PNP/NPN, ALARM, RED, CABLE,WLL2000-B1302, WLL 2000-B1302. FREE 2 YEAR RADWELL WARRANTY
Description
(7023068) FIBER-OPTIC PE, PNP/NPN, ALARM, RED, CABLE,WLL2000-B1302, WLL 2000-B1302. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 556124 - Radwell International
Willingboro, NJ, United States
Photoelectric
556124
Photoelectric 556124
(7023068) FIBER-OPTIC PE, PNP/NPN, ALARM, RED, CABLE,WLL2000-B1302, WLL 2000-B1302. FREE 2 YEAR RADWELL WARRANTY

(7023068) FIBER-OPTIC PE, PNP/NPN, ALARM, RED, CABLE,WLL2000-B1302, WLL 2000-B1302. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 556124
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000002586-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.0500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
View Details