SICK Photoelectric WLL170T-2P132

Description
DISCONTINUED BY MANUFACTURER, (6033948) FIBER-OPTIC PE, PNP, RED, CABLE, PUSH-BUTTON TEACH, EXT. TEACH, FIBER. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, (6033948) FIBER-OPTIC PE, PNP, RED, CABLE, PUSH-BUTTON TEACH, EXT. TEACH, FIBER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 10978604 - Radwell International
Willingboro, NJ, United States
Photoelectric
10978604
Photoelectric 10978604
DISCONTINUED BY MANUFACTURER, (6033948) FIBER-OPTIC PE, PNP, RED, CABLE, PUSH-BUTTON TEACH, EXT. TEACH, FIBER. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, (6033948) FIBER-OPTIC PE, PNP, RED, CABLE, PUSH-BUTTON TEACH, EXT. TEACH, FIBER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 10978604
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Photoelectric Proximity Sensors - 5000004266-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity Sensors - Industrial - 1882-1040991-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details