SICK Sensor, Retroreflective, M12, 5M Rohs Compliant Sick WLG4S-3P2432V

Description
SENSOR, RETROREFLECTIVE, M12, 5M ROHS COMPLIANT: YES
Description
SENSOR, RETROREFLECTIVE, M12, 5M ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Sensor, Retroreflective, M12, 5M Rohs Compliant Sick - 51AK3846 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Retroreflective, M12, 5M Rohs Compliant Sick
51AK3846
Sensor, Retroreflective, M12, 5M Rohs Compliant Sick 51AK3846
SENSOR, RETROREFLECTIVE, M12, 5M ROHS COMPLIANT: YES

SENSOR, RETROREFLECTIVE, M12, 5M ROHS COMPLIANT: YES

Supplier's Site
Photoelectric - 41758239 - Radwell International
Willingboro, NJ, United States
Photoelectric
41758239
Photoelectric 41758239
(1054725) CLEAR MATERIAL, RETRO-REFLECTIVE, PNP, LO/DO, M12, 4-PIN CONNECTOR, W/ TEACH BUTTON, WLG4S-3P2432V, WLG4S-3P2432V REF.PH. FREE 2 YEAR RADWELL WARRANTY

(1054725) CLEAR MATERIAL, RETRO-REFLECTIVE, PNP, LO/DO, M12, 4-PIN CONNECTOR, W/ TEACH BUTTON, WLG4S-3P2432V, WLG4S-3P2432V REF.PH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number 51AK3846 41758239
Product Name Sensor, Retroreflective, M12, 5M Rohs Compliant Sick Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details